Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1365CN#PBF 780397-LT1365CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780397-LT1365CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Voltage Feedback Current - Input Bias: 600nA Voltage - Input Offset: 500μV Family Name: LT1365 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.3mA Manufacturer Package: 14-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1000 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): LM348N/NOPB; TL084ACNE4; LF347N/PB; TL064ACP; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780397-LT1365CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Voltage Feedback Current - Input Bias: 600nA Voltage - Input Offset: 500μV Family Name: LT1365 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.3mA Manufacturer Package: 14-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1000 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): LM348N/NOPB; TL084ACNE4; LF347N/PB; TL064ACP; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1365CN#PBF - 780397-LT1365CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1365CN#PBF
780397-LT1365CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1365CN#PBF 780397-LT1365CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780397-LT1365CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Voltage Feedback Current - Input Bias: 600nA Voltage - Input Offset: 500μV Family Name: LT1365 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.3mA Manufacturer Package: 14-PDIP Output Current per Channel: 60mA SR - Slew Rate: 1000 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): LM348N/NOPB; TL084ACNE4; LF347N/PB; TL064ACP; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780397-LT1365CN#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: Voltage Feedback
Current - Input Bias: 600nA
Voltage - Input Offset: 500μV
Family Name: LT1365
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.3mA
Manufacturer Package: 14-PDIP
Output Current per Channel: 60mA
SR - Slew Rate: 1000 V/μs
GBP - Gain Bandwidth Product: 70MHz
Dual Supply Voltage (±): 5 V ~ 36 V, ±2.5 V ~ 18 V
Alternative Parts (Cross-Reference): LM348N/NOPB; TL084ACNE4; LF347N/PB; TL064ACP;
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780397-LT1365CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1365CN#PBF
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
IBIAS 0.6000 µA
GBW 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028ACN8 - 072167-LT1028ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.4 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#PBF - 1059050-LT2078ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1995IDD#PBF - 1059012-LT1995IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7.1 milliamps
VOS 0.7500 millivolts
View Details