Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CN8#PBF 780386-LT1351CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780386-LT1351CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: 8-PDIP Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): OPA637BM1; 5962-9086201MGB; LM112H/883; LM759CH/NOPB; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780386-LT1351CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: 8-PDIP Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): OPA637BM1; 5962-9086201MGB; LM112H/883; LM759CH/NOPB; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CN8#PBF - 780386-LT1351CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CN8#PBF
780386-LT1351CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CN8#PBF 780386-LT1351CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780386-LT1351CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1351 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: 8-PDIP Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): OPA637BM1; 5962-9086201MGB; LM112H/883; LM759CH/NOPB; Introduction Date: April 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780386-LT1351CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Voltage Feedback
Current - Input Bias: 20nA
Voltage - Input Offset: 200μV
Family Name: LT1351
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 13.4mA
SR - Slew Rate: 200 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): OPA637BM1; 5962-9086201MGB; LM112H/883; LM759CH/NOPB;
Introduction Date: April 28, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780386-LT1351CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CN8#PBF
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0200 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS5#TRMPBF - 1058597-LT1722CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8#PBF - 020257-LT1363CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204IS#TRPBF - 1060063-LT6204IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details