Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IDD#TRPBF 1060011-LT6100IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060011-LT6100IDD#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060011-LT6100IDD#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IDD#TRPBF - 1060011-LT6100IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IDD#TRPBF
1060011-LT6100IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IDD#TRPBF 1060011-LT6100IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060011-LT6100IDD#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060011-LT6100IDD#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Current Sense
Slew Rate: 0.05 V/μs
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060011-LT6100IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IDD#TRPBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
Slew Rate 0.0500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#PBF - 020285-LT1632CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800IS8#PBF - 1058787-LT1800IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IS8#TRPBF - 1058731-LT1787IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details