Manufacturer: Linear Technology
Win Source Part Number: 780356-LT1249IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 15.5 V ~ 27 V
Frequency - Switching: 100kHz
Family Name: LT1249
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC34262D; FAN7930M; MC34262DR2; FAN7930MX;
Introduction Date: August 05, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 780356-LT1249IS8#PBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT1249IS8#PBF |