Manufacturer: Linear Technology
Win Source Part Number: 020248-LT1248CS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 300kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 15.5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 020248-LT1248CS#PBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT1248CS#PBF |