Manufacturer: Linear Technology
Win Source Part Number: 780355-LT1249CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 15.5 V ~ 27 V
Frequency - Switching: 100kHz
Family Name: LT1249
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MC33262P; MC34262P; MC34262PG; MC33262PG;
Introduction Date: August 05, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 780355-LT1249CN8#PBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT1249CN8#PBF |