Manufacturer: Linear Technology
Win Source Part Number: 781296-LT3798IMSE#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 10 V ~ 38 V
Frequency - Switching: 500Hz ~ 150KHz
Family Name: LT3798
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): UC3572NG4; UC2572J; UC1572J; UC2572N;
Introduction Date: December 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 781296-LT3798IMSE#TRPBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT3798IMSE#TRPBF |