Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1243MJ8 780347-LT1243MJ8

Description
Manufacturer: Linear Technology Win Source Part Number: 780347-LT1243MJ8 Operating Temperature Range: -55°C ~ 125°C (TJ) Output Isolation: Isolated Internal Switch(s): No Topology: Buck Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 7 V ~ 25 V Part Status: Obsolete(EOL) Family Name: LT1243 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MAX17428GTJ+T; LT1243MJ8/883; LT1952MPGN#PBF; UC2842J; UC2843J; UC3845J; 5962-8670409VPA; Introduction Date: March 12, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780347-LT1243MJ8 Operating Temperature Range: -55°C ~ 125°C (TJ) Output Isolation: Isolated Internal Switch(s): No Topology: Buck Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 7 V ~ 25 V Part Status: Obsolete(EOL) Family Name: LT1243 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MAX17428GTJ+T; LT1243MJ8/883; LT1952MPGN#PBF; UC2842J; UC2843J; UC3845J; 5962-8670409VPA; Introduction Date: March 12, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1243MJ8 - 780347-LT1243MJ8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1243MJ8
780347-LT1243MJ8
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1243MJ8 780347-LT1243MJ8
Manufacturer: Linear Technology Win Source Part Number: 780347-LT1243MJ8 Operating Temperature Range: -55°C ~ 125°C (TJ) Output Isolation: Isolated Internal Switch(s): No Topology: Buck Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Supply Voltage: 7 V ~ 25 V Part Status: Obsolete(EOL) Family Name: LT1243 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MAX17428GTJ+T; LT1243MJ8/883; LT1952MPGN#PBF; UC2842J; UC2843J; UC3845J; 5962-8670409VPA; Introduction Date: March 12, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780347-LT1243MJ8
Operating Temperature Range: -55°C ~ 125°C (TJ)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Supply Voltage: 7 V ~ 25 V
Part Status: Obsolete(EOL)
Family Name: LT1243
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MAX17428GTJ+T; LT1243MJ8/883; LT1952MPGN#PBF; UC2842J; UC2843J; UC3845J; 5962-8670409VPA;
Introduction Date: March 12, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 780347-LT1243MJ8
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1243MJ8
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1062913-HRP-100-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 102 watts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
AC DC Converters - IRM-30-12ST - 847245-IRM-30-12ST - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - Board Mount - AC DC Converters - 1372716-IRM-30-12 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Power 30 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details