Win Source Electronics PMIC - PMIC - Voltage Reference - LT1236BCS8-5#TRPBF 780337-LT1236BCS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780337-LT1236BCS8-5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1236 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6341ESA+T; REF-02HS; LT1236BCS8-5#TR; REF02DSA-T; REF02DSA; REF02HSA+G107; REF02CSA+G107; Introduction Date: February 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780337-LT1236BCS8-5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1236 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6341ESA+T; REF-02HS; LT1236BCS8-5#TR; REF02DSA-T; REF02DSA; REF02HSA+G107; REF02CSA+G107; Introduction Date: February 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1236BCS8-5#TRPBF - 780337-LT1236BCS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1236BCS8-5#TRPBF
780337-LT1236BCS8-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1236BCS8-5#TRPBF 780337-LT1236BCS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780337-LT1236BCS8-5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1236 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6341ESA+T; REF-02HS; LT1236BCS8-5#TR; REF02DSA-T; REF02DSA; REF02HSA+G107; REF02CSA+G107; Introduction Date: February 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780337-LT1236BCS8-5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 7.2 V ~ 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Family Name: LT1236
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6341ESA+T; REF-02HS; LT1236BCS8-5#TR; REF02DSA-T; REF02DSA; REF02HSA+G107; REF02CSA+G107;
Introduction Date: February 09, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780337-LT1236BCS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1236BCS8-5#TRPBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRPBF - 115765-LT1790ACS6-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM329AZ - 1198651-LM329AZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#PBF - 106205-LT1004CS8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details