Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460ACS8-10#TRPBF 118506-LT1460ACS8-10#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118506-LT1460ACS8-10 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 10.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 40μVp-p Noise - 10Hz to 10kHz: 35μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118506-LT1460ACS8-10 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 10.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 40μVp-p Noise - 10Hz to 10kHz: 35μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460ACS8-10#TRPBF - 118506-LT1460ACS8-10#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460ACS8-10#TRPBF
118506-LT1460ACS8-10#TRPBF
PMIC - PMIC - Voltage Reference - LT1460ACS8-10#TRPBF 118506-LT1460ACS8-10#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118506-LT1460ACS8-10 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 10.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 40μVp-p Noise - 10Hz to 10kHz: 35μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118506-LT1460ACS8-10#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.075%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 10.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 40μVp-p
Noise - 10Hz to 10kHz: 35μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 360μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 118506-LT1460ACS8-10#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460ACS8-10#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019ACN8-10#PBF - 1057624-LT1019ACN8-10#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BIS8-5#PBF - 136432-LT1634BIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF - 1058317-LT1461CCS8-3.3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details