Win Source Electronics PMIC - PMIC - Voltage Reference - LT1236AILS8-5#PBF 780334-LT1236AILS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780334-LT1236AILS8-5 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1236LS8 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): MAX6043BAUT41#TG16; MAX6043CAUT50+; MC1404P6; MAX6043BAUT41-T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780334-LT1236AILS8-5 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1236LS8 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): MAX6043BAUT41#TG16; MAX6043CAUT50+; MC1404P6; MAX6043BAUT41-T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1236AILS8-5#PBF - 780334-LT1236AILS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1236AILS8-5#PBF
780334-LT1236AILS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1236AILS8-5#PBF 780334-LT1236AILS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780334-LT1236AILS8-5 #PBF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-CLCC Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V ~ 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Family Name: LT1236LS8 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 8-CLCC (5x5) Alternative Parts (Cross-Reference): MAX6043BAUT41#TG16; MAX6043CAUT50+; MC1404P6; MAX6043BAUT41-T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780334-LT1236AILS8-5#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-CLCC
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 7.2 V ~ 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Family Name: LT1236LS8
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-CLCC (5x5)
Alternative Parts (Cross-Reference): MAX6043BAUT41#TG16; MAX6043CAUT50+; MC1404P6; MAX6043BAUT41-T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780334-LT1236AILS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1236AILS8-5#PBF
Package Type Other; 8-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRPBF - 111093-LT1460KCS3-2.5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004IS8-2.5#PBF - 1057563-LT1004IS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3.3#TRPBF - 134167-LTC6652AHMS8-3.3#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details