Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CN#PBF 780331-LT1230CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780331-LT1230CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1230 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 14-PDIP Output Current per Channel: 125mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIN; NJM084D; LM248NE4; NJM#084D; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780331-LT1230CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1230 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 14-PDIP Output Current per Channel: 125mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIN; NJM084D; LM248NE4; NJM#084D; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CN#PBF - 780331-LT1230CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CN#PBF
780331-LT1230CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CN#PBF 780331-LT1230CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780331-LT1230CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Family Name: LT1230 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 14-PDIP Output Current per Channel: 125mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIN; NJM084D; LM248NE4; NJM#084D; Introduction Date: January 18, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780331-LT1230CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Family Name: LT1230
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 14-PDIP
Output Current per Channel: 125mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V
Alternative Parts (Cross-Reference): TL074BIN; NJM084D; LM248NE4; NJM#084D;
Introduction Date: January 18, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780331-LT1230CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CN#PBF
Source Current (IS) 6 milliamps
VOS 3 millivolts
IBIAS 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#TRPBF - 1058865-LT1884IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF - 1058354-LT1490AIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203CDD#TRPBF - 1060055-LT6203CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details