Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#TRPBF 780330-LT1229CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780330-LT1229CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-SO Output Current per Channel: 125mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): TL032ID; APX4558IS-13; LT1229CS8#TRPBF; LS204CDT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780330-LT1229CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-SO Output Current per Channel: 125mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): TL032ID; APX4558IS-13; LT1229CS8#TRPBF; LS204CDT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#TRPBF - 780330-LT1229CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#TRPBF
780330-LT1229CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#TRPBF 780330-LT1229CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780330-LT1229CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 8-SO Output Current per Channel: 125mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V Alternative Parts (Cross-Reference): TL032ID; APX4558IS-13; LT1229CS8#TRPBF; LS204CDT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780330-LT1229CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 8-SO
Output Current per Channel: 125mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): 4 V ~ 30 V, ±2 V ~ 15 V
Alternative Parts (Cross-Reference): TL032ID; APX4558IS-13; LT1229CS8#TRPBF; LS204CDT;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780330-LT1229CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#TRPBF
Source Current (IS) 6 milliamps
VOS 3 millivolts
IBIAS 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-10#PBF - 020440-LT6600IS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491ACDHC#PBF - 1058356-LT1491ACDHC#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#TRPBF - 1058811-LT1807IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8 - 072524-LTC2050HVCS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details