Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CN8#PBF 780325-LT1222CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780325-LT1222CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 100μV Family Name: LT1222 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; NE5534IP; SE5534NG; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780325-LT1222CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 100μV Family Name: LT1222 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; NE5534IP; SE5534NG; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CN8#PBF - 780325-LT1222CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CN8#PBF
780325-LT1222CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CN8#PBF 780325-LT1222CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780325-LT1222CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 100μV Family Name: LT1222 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-PDIP Output Current per Channel: 26mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 500MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; NE5534IP; SE5534NG; Introduction Date: January 17, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780325-LT1222CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 100μV
Family Name: LT1222
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 26mA
SR - Slew Rate: 200 V/μs
GBP - Gain Bandwidth Product: 500MHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; NE5534IP; SE5534NG;
Introduction Date: January 17, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780325-LT1222CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CN8#PBF
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
IBIAS 0.1000 µA
GBW 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#PBF - 1057871-LT1124AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF - 1058550-LT1638IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880IS5#TRMPBF - 1058853-LT1880IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 1.5 milliamps
VOS 0.0400 millivolts
View Details