Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CS8#PBF 780323-LT1220CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780323-LT1220CS8#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 500μV Family Name: LT1220 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-SO Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): MAX437CSA; MAX427ESA+T; OP07CCSA+T; OP27GS-T; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780323-LT1220CS8#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 500μV Family Name: LT1220 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-SO Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): MAX437CSA; MAX427ESA+T; OP07CCSA+T; OP27GS-T; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CS8#PBF - 780323-LT1220CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CS8#PBF
780323-LT1220CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CS8#PBF 780323-LT1220CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780323-LT1220CS8#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 100nA Voltage - Input Offset: 500μV Family Name: LT1220 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-SO Output Current per Channel: 26mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): MAX437CSA; MAX427ESA+T; OP07CCSA+T; OP27GS-T; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780323-LT1220CS8#PBF
Series: C-Load
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Family Name: LT1220
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 8-SO
Output Current per Channel: 26mA
SR - Slew Rate: 250 V/μs
GBP - Gain Bandwidth Product: 45MHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): MAX437CSA; MAX427ESA+T; OP07CCSA+T; OP27GS-T;
Introduction Date: January 16, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780323-LT1220CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1220CS8#PBF
Source Current (IS) 8 milliamps
VOS 0.5000 millivolts
IBIAS 0.1000 µA
GBW 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS5#TRMPBF - 1061245-LTC2050HVIS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722IS5#TRMPBF - 1058599-LT1722IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8#TRPBF - 020222-LT1124CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details