Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CN#PBF 780316-LT1214CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780316-LT1214CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 90nA Voltage - Input Offset: 150μV Family Name: LT1214 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 14-PDIP Output Current per Channel: 50mA SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 28MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): MC33174N; LM124N; LM324AN; LM124WN; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780316-LT1214CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 90nA Voltage - Input Offset: 150μV Family Name: LT1214 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 14-PDIP Output Current per Channel: 50mA SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 28MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): MC33174N; LM124N; LM324AN; LM124WN; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CN#PBF - 780316-LT1214CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CN#PBF
780316-LT1214CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CN#PBF 780316-LT1214CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780316-LT1214CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 90nA Voltage - Input Offset: 150μV Family Name: LT1214 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.4mA Manufacturer Package: 14-PDIP Output Current per Channel: 50mA SR - Slew Rate: 12 V/μs GBP - Gain Bandwidth Product: 28MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): MC33174N; LM124N; LM324AN; LM124WN; Introduction Date: January 16, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780316-LT1214CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 90nA
Voltage - Input Offset: 150μV
Family Name: LT1214
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.4mA
Manufacturer Package: 14-PDIP
Output Current per Channel: 50mA
SR - Slew Rate: 12 V/μs
GBP - Gain Bandwidth Product: 28MHz
Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Alternative Parts (Cross-Reference): MC33174N; LM124N; LM324AN; LM124WN;
Introduction Date: January 16, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780316-LT1214CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CN#PBF
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
IBIAS 0.0900 µA
GBW 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679CS#TRPBF - 1058576-LT1679CS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details