Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8#TRPBF 780312-LT1211IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780312-LT1211IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 60nA Voltage - Input Offset: 150μV Family Name: LT1211 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-SO Output Current per Channel: 50mA SR - Slew Rate: 7 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): BA2904F; BA2904SF; MAX478CSA+T; MAX478CSA+; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780312-LT1211IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 60nA Voltage - Input Offset: 150μV Family Name: LT1211 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-SO Output Current per Channel: 50mA SR - Slew Rate: 7 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): BA2904F; BA2904SF; MAX478CSA+T; MAX478CSA+; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8#TRPBF - 780312-LT1211IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8#TRPBF
780312-LT1211IS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8#TRPBF 780312-LT1211IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780312-LT1211IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 60nA Voltage - Input Offset: 150μV Family Name: LT1211 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-SO Output Current per Channel: 50mA SR - Slew Rate: 7 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): BA2904F; BA2904SF; MAX478CSA+T; MAX478CSA+; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780312-LT1211IS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 60nA
Voltage - Input Offset: 150μV
Family Name: LT1211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 8-SO
Output Current per Channel: 50mA
SR - Slew Rate: 7 V/μs
GBP - Gain Bandwidth Product: 14MHz
Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Alternative Parts (Cross-Reference): BA2904F; BA2904SF; MAX478CSA+T; MAX478CSA+;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780312-LT1211IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211IS8#TRPBF
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
IBIAS 0.0600 µA
GBW 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#TRPBF - 1058849-LT1819CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8#PBF - 1060410-LTC1150CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF - 1057572-LT1008S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details