Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CN8#PBF 780308-LT1208CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780308-LT1208CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 1mV Family Name: LT1208 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): NJM#2742D; NJM#2119D; NJM#2132D; NJM3404AD; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780308-LT1208CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 1mV Family Name: LT1208 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): NJM#2742D; NJM#2119D; NJM#2132D; NJM3404AD; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CN8#PBF - 780308-LT1208CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CN8#PBF
780308-LT1208CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CN8#PBF 780308-LT1208CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780308-LT1208CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 4μA Voltage - Input Offset: 1mV Family Name: LT1208 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 45MHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): NJM#2742D; NJM#2119D; NJM#2132D; NJM3404AD; Introduction Date: January 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780308-LT1208CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Family Name: LT1208
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 40mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 45MHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): NJM#2742D; NJM#2119D; NJM#2132D; NJM3404AD;
Introduction Date: January 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780308-LT1208CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CN8#PBF
Source Current (IS) 7 milliamps
VOS 1 millivolts
IBIAS 4 µA
GBW 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#PBF - 1058253-LT1396CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#PBF - 103175-LT1886CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012ACS8#TRPBF - 1057592-LT1012ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details