Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CN8#PBF 780303-LT1187CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780303-LT1187CN8#PBF Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Applications: Differential Number of Circuits: 1 -3db Bandwidth: 50MHz Family Name: LT1187 Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 165 V/μs Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): SN10501DGKR; SN10501DGKRG4; SN10501DGNRG4; SN10501DGNR; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780303-LT1187CN8#PBF Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Applications: Differential Number of Circuits: 1 -3db Bandwidth: 50MHz Family Name: LT1187 Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 165 V/μs Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): SN10501DGKR; SN10501DGKRG4; SN10501DGNRG4; SN10501DGNR; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CN8#PBF - 780303-LT1187CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CN8#PBF
780303-LT1187CN8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CN8#PBF 780303-LT1187CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780303-LT1187CN8#PBF Packaging: Tube Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Applications: Differential Number of Circuits: 1 -3db Bandwidth: 50MHz Family Name: LT1187 Categories: Integrated Circuits (ICs) Operating Supply Current: 13mA Manufacturer Package: 8-PDIP Output Current per Channel: 20mA SR - Slew Rate: 165 V/μs Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): SN10501DGKR; SN10501DGKRG4; SN10501DGNRG4; SN10501DGNR; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780303-LT1187CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Applications: Differential
Number of Circuits: 1
-3db Bandwidth: 50MHz
Family Name: LT1187
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 165 V/μs
Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Alternative Parts (Cross-Reference): SN10501DGKR; SN10501DGKRG4; SN10501DGNRG4; SN10501DGNR;
Introduction Date: January 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 780303-LT1187CN8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1187CN8#PBF
Operating Range Differential
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF - 1058339-LT1468IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884IS8#TRPBF - 1058865-LT1884IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#TRPBF - 1058830-LT1813IDD#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IS8#PBF - 072643-LTC6241IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details