Win Source Electronics PMIC - PMIC - Lighting, Ballast Controllers - LT1186FIS#PBF 780302-LT1186FIS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780302-LT1186FIS#PBF Series: Bits-to-Nits Packaging: Tube Type: CCFL Controller Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 175kHz ~ 225kHz Operating Supply Voltage: 4.5 V ~ 30 V Dimming: No Family Name: LT1186F Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LX6502IDW; LT1186FIS; LT1186FIS#TR; LT1186FIS#TRPBF; Introduction Date: December 16, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780302-LT1186FIS#PBF Series: Bits-to-Nits Packaging: Tube Type: CCFL Controller Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 175kHz ~ 225kHz Operating Supply Voltage: 4.5 V ~ 30 V Dimming: No Family Name: LT1186F Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LX6502IDW; LT1186FIS; LT1186FIS#TR; LT1186FIS#TRPBF; Introduction Date: December 16, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - LT1186FIS#PBF - 780302-LT1186FIS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LT1186FIS#PBF
780302-LT1186FIS#PBF
PMIC - PMIC - Lighting, Ballast Controllers - LT1186FIS#PBF 780302-LT1186FIS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780302-LT1186FIS#PBF Series: Bits-to-Nits Packaging: Tube Type: CCFL Controller Operating Temperature Range: -40°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 175kHz ~ 225kHz Operating Supply Voltage: 4.5 V ~ 30 V Dimming: No Family Name: LT1186F Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LX6502IDW; LT1186FIS; LT1186FIS#TR; LT1186FIS#TRPBF; Introduction Date: December 16, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780302-LT1186FIS#PBF
Series: Bits-to-Nits
Packaging: Tube
Type: CCFL Controller
Operating Temperature Range: -40°C ~ 100°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Frequency: 175kHz ~ 225kHz
Operating Supply Voltage: 4.5 V ~ 30 V
Dimming: No
Family Name: LT1186F
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LX6502IDW; LT1186FIS; LT1186FIS#TR; LT1186FIS#TRPBF;
Introduction Date: December 16, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780302-LT1186FIS#PBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LT1186FIS#PBF
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD#PBF - 020555-LTC3026EDD#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5 - 072203-LT1121ACS8-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details