Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#TRPBF 780298-LT1184FCS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780298-LT1184FCS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1184F Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408EN01ER-G; XC6408DN06MR-G; XC6408DN07MR-G; XC6408EN03ER-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780298-LT1184FCS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1184F Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408EN01ER-G; XC6408DN06MR-G; XC6408DN07MR-G; XC6408EN03ER-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#TRPBF - 780298-LT1184FCS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#TRPBF
780298-LT1184FCS#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#TRPBF 780298-LT1184FCS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780298-LT1184FCS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1184F Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408EN01ER-G; XC6408DN06MR-G; XC6408DN07MR-G; XC6408EN03ER-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780298-LT1184FCS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 100°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Converter, CCFL
Mounting: SMD
Voltage - Input: 3 V ~ 30 V
Number of Outputs: 1
Family Name: LT1184F
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): XC6408EN01ER-G; XC6408DN06MR-G; XC6408DN07MR-G; XC6408EN03ER-G;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780298-LT1184FCS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#TRPBF
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 074103-MAX8841ELT25+T - Win Source Electronics
Specs
Package Type Other; 6-WFDFN
Dropout Voltage 0.1350 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRPBF - 020405-LT3503EDCB#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1538CG-AUX-TR - 072483-LTC1538CG-AUX-TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details