Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182IS#PBF 780296-LT1182IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780296-LT1182IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL, LCD Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1182 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408EN19MR-G; XC6408EN01ER-G; XC6408DN07MR-G; XC6408EN13ER-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780296-LT1182IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL, LCD Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1182 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408EN19MR-G; XC6408EN01ER-G; XC6408DN07MR-G; XC6408EN13ER-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182IS#PBF - 780296-LT1182IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182IS#PBF
780296-LT1182IS#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182IS#PBF 780296-LT1182IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780296-LT1182IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Converter, CCFL, LCD Mounting: SMD Voltage - Input: 3 V ~ 30 V Number of Outputs: 1 Family Name: LT1182 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XC6408EN19MR-G; XC6408EN01ER-G; XC6408DN07MR-G; XC6408EN13ER-G; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780296-LT1182IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Converter, CCFL, LCD
Mounting: SMD
Voltage - Input: 3 V ~ 30 V
Number of Outputs: 1
Family Name: LT1182
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): XC6408EN19MR-G; XC6408EN01ER-G; XC6408DN07MR-G; XC6408EN13ER-G;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780296-LT1182IS#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1182IS#PBF
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN - 072416-LTC1043CN - Win Source Electronics
Specs
Package Type DIP; Other; 18-DIP
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#PBF - 072354-LT3010HMS8E-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP-EP
View Details