Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN#PBF 780292-LT1180ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780292-LT1180ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1180A Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): ST232CD; MAX3228EEBV; ST232BD; ICL3232EIA-T; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780292-LT1180ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1180A Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): ST232CD; MAX3228EEBV; ST232BD; ICL3232EIA-T; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN#PBF - 780292-LT1180ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN#PBF
780292-LT1180ACN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN#PBF 780292-LT1180ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780292-LT1180ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1180A Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): ST232CD; MAX3228EEBV; ST232BD; ICL3232EIA-T; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780292-LT1180ACN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 18-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1180A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DIP
Alternative Parts (Cross-Reference): ST232CD; MAX3228EEBV; ST232BD; ICL3232EIA-T;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780292-LT1180ACN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Specialized - NJU6433FB2 - 1199703-NJU6433FB2 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details