Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179IN#PBF 780290-LT1179IN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780290-LT1179IN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 100μV Family Name: LT1179 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 14-PDIP SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MAX479CPD; MAX479CPD+; MAX479EPD; MAX479EPD+; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780290-LT1179IN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 100μV Family Name: LT1179 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 14-PDIP SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MAX479CPD; MAX479CPD+; MAX479EPD; MAX479EPD+; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179IN#PBF - 780290-LT1179IN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179IN#PBF
780290-LT1179IN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179IN#PBF 780290-LT1179IN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780290-LT1179IN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 100μV Family Name: LT1179 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 14-PDIP SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MAX479CPD; MAX479CPD+; MAX479EPD; MAX479EPD+; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780290-LT1179IN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 3nA
Voltage - Input Offset: 100μV
Family Name: LT1179
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Package: 14-PDIP
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 85kHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): MAX479CPD; MAX479CPD+; MAX479EPD; MAX479EPD+;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780290-LT1179IN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1179IN#PBF
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
IBIAS 0.0030 µA
GBW 0.0850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#PBF - 1058373-LT1495IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#TRPBF - 1057667-LT1028CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
View Details