Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178S8#TRPBF 780288-LT1178S8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780288-LT1178S8#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 120μV Family Name: LT1178 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 8-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MAX478ESA+T; MAX478ESA-T; MAX478ESA+; MAX478ESA; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780288-LT1178S8#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 120μV Family Name: LT1178 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 8-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MAX478ESA+T; MAX478ESA-T; MAX478ESA+; MAX478ESA; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178S8#TRPBF - 780288-LT1178S8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178S8#TRPBF
780288-LT1178S8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178S8#TRPBF 780288-LT1178S8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780288-LT1178S8#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 120μV Family Name: LT1178 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 8-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): MAX478ESA+T; MAX478ESA-T; MAX478ESA+; MAX478ESA; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780288-LT1178S8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 3nA
Voltage - Input Offset: 120μV
Family Name: LT1178
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Package: 8-SO
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 85kHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): MAX478ESA+T; MAX478ESA-T; MAX478ESA+; MAX478ESA;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780288-LT1178S8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178S8#TRPBF
Source Current (IS) 0.0170 milliamps
VOS 0.1200 millivolts
IBIAS 0.0030 µA
GBW 0.0850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CS8#TRPBF - 1058042-LT1222CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS8-5#TRPBF - 1060051-LT6200IS8-5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details