Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CQ#TRPBF 780273-LT1172CQ#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780273-LT1172CQ#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.25A (Switch) Family Name: LT1172 Output Voltage: 1.244V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-DDPAK Output Voltage MAX: 65V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): NJM2374AV-TE1; NCP3063DR2G; NCP3063BP; NCV3064DR2G; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780273-LT1172CQ#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.25A (Switch) Family Name: LT1172 Output Voltage: 1.244V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-DDPAK Output Voltage MAX: 65V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): NJM2374AV-TE1; NCP3063DR2G; NCP3063BP; NCV3064DR2G; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CQ#TRPBF - 780273-LT1172CQ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CQ#TRPBF
780273-LT1172CQ#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CQ#TRPBF 780273-LT1172CQ#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780273-LT1172CQ#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.25A (Switch) Family Name: LT1172 Output Voltage: 1.244V Categories: Integrated Circuits (ICs) Manufacturer Package: 5-DDPAK Output Voltage MAX: 65V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): NJM2374AV-TE1; NCP3063DR2G; NCP3063BP; NCV3064DR2G; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780273-LT1172CQ#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.25A (Switch)
Family Name: LT1172
Output Voltage: 1.244V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-DDPAK
Output Voltage MAX: 65V (Switch)
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): NJM2374AV-TE1; NCP3063DR2G; NCP3063BP; NCV3064DR2G;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780273-LT1172CQ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CQ#TRPBF
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF - 1058087-LT1245IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details