Win Source Electronics PMIC - PMIC - Gate Drivers - LT1162ISW#TRPBF 780266-LT1162ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780266-LT1162ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 10 V ~ 15 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1.5A, 1.5A High Side Voltage - Max (Bootstrap): 60V Rise / Fall Time (Typ): 130ns, 60ns Family Name: LT1162 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LT1162ISW#TRM; LT1162ISW#TR; LT1162ISW; LT1162IN#PBF; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780266-LT1162ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 10 V ~ 15 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1.5A, 1.5A High Side Voltage - Max (Bootstrap): 60V Rise / Fall Time (Typ): 130ns, 60ns Family Name: LT1162 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LT1162ISW#TRM; LT1162ISW#TR; LT1162ISW; LT1162IN#PBF; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LT1162ISW#TRPBF - 780266-LT1162ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LT1162ISW#TRPBF
780266-LT1162ISW#TRPBF
PMIC - PMIC - Gate Drivers - LT1162ISW#TRPBF 780266-LT1162ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780266-LT1162ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 10 V ~ 15 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1.5A, 1.5A High Side Voltage - Max (Bootstrap): 60V Rise / Fall Time (Typ): 130ns, 60ns Family Name: LT1162 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): LT1162ISW#TRM; LT1162ISW#TR; LT1162ISW; LT1162IN#PBF; Introduction Date: March 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780266-LT1162ISW#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 15 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
High Side Voltage - Max (Bootstrap): 60V
Rise / Fall Time (Typ): 130ns, 60ns
Family Name: LT1162
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): LT1162ISW#TRM; LT1162ISW#TR; LT1162ISW; LT1162IN#PBF;
Introduction Date: March 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 780266-LT1162ISW#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LT1162ISW#TRPBF
Driver Type Dual Gate Driver
Output Current 1.5 amps
Supply Voltage 10 to 15 volts
Rise Time 130 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC3900HS8#PBF - 783824-LTC3900HS8#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
PMIC - PMIC - Gate Drivers - LTC1623CMS8#PBF - 002803-LTC1623CMS8#PBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4444MPMS8E-5#TRPBF - 784180-LTC4444MPMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 4.5 to 13.5 volts
View Details