Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1623CMS8#PBF 002803-LTC1623CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002803-LTC1623CMS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002803-LTC1623CMS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1623CMS8#PBF - 002803-LTC1623CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1623CMS8#PBF
002803-LTC1623CMS8#PBF
PMIC - PMIC - Gate Drivers - LTC1623CMS8#PBF 002803-LTC1623CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 002803-LTC1623CMS8#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 002803-LTC1623CMS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 002803-LTC1623CMS8#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC1623CMS8#PBF
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC3900IS8#PBF - 783825-LTC3900IS8#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4440EMS8E#TRPBF - 120756-LTC4440EMS8E#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details