Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACSW#TRPBF 780257-LT1136ACSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780257-LT1136ACSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1136A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LT1136ACSW; LT1136ACSW#TRM; LT1136ACSW#TR; LT1136ACN#PBF; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780257-LT1136ACSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1136A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LT1136ACSW; LT1136ACSW#TRM; LT1136ACSW#TR; LT1136ACN#PBF; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACSW#TRPBF - 780257-LT1136ACSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACSW#TRPBF
780257-LT1136ACSW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACSW#TRPBF 780257-LT1136ACSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780257-LT1136ACSW#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1136A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): LT1136ACSW; LT1136ACSW#TRM; LT1136ACSW#TR; LT1136ACN#PBF; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780257-LT1136ACSW#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1136A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): LT1136ACSW; LT1136ACSW#TRM; LT1136ACSW#TR; LT1136ACN#PBF;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780257-LT1136ACSW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACSW#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137AIG#PBF - 112734-LT1137AIG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.7 V ~ 5.3 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details