Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN#PBF 780253-LT1134ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780253-LT1134ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1134A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SP208CP-L; SP208ET-L; SP208EEP-L; SP208CT-L/TR; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780253-LT1134ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1134A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SP208CP-L; SP208ET-L; SP208EEP-L; SP208CT-L/TR; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN#PBF - 780253-LT1134ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN#PBF
780253-LT1134ACN#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN#PBF 780253-LT1134ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780253-LT1134ACN#PBF Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1134A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SP208CP-L; SP208ET-L; SP208EEP-L; SP208CT-L/TR; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780253-LT1134ACN#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1134A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): SP208CP-L; SP208ET-L; SP208EEP-L; SP208CT-L/TR;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 780253-LT1134ACN#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1134ACN#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491CN - 072637-LTC491CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1059CS#PBF - 1060329-LTC1059CS#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type SOIC; 14-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details