Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128ACN8#PBF 780242-LT1128ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780242-LT1128ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 10μV Family Name: LT1128 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; SE5534NG; SE5534N; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780242-LT1128ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 10μV Family Name: LT1128 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; SE5534NG; SE5534N; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128ACN8#PBF - 780242-LT1128ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128ACN8#PBF
780242-LT1128ACN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128ACN8#PBF 780242-LT1128ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780242-LT1128ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 25nA Voltage - Input Offset: 10μV Family Name: LT1128 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; SE5534NG; SE5534N; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780242-LT1128ACN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 25nA
Voltage - Input Offset: 10μV
Family Name: LT1128
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.4mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 6 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): SE5534N,112; SE5534AN; SE5534NG; SE5534N;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780242-LT1128ACN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1128ACN8#PBF
Source Current (IS) 7.4 milliamps
VOS 0.0100 millivolts
IBIAS 0.0250 µA
GBW 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498IS8#TRPBF - 1058382-LT1498IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057CN8 - 072174-LT1057CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF - 1057751-LT1077S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0300 millivolts
View Details