Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8#PBF 780234-LT1124ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780234-LT1124ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 20μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082IN; RC4558N; MXL1178IN8; MXL1178IN8+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780234-LT1124ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 20μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082IN; RC4558N; MXL1178IN8; MXL1178IN8+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8#PBF - 780234-LT1124ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8#PBF
780234-LT1124ACN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8#PBF 780234-LT1124ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780234-LT1124ACN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 5nA Voltage - Input Offset: 20μV Family Name: LT1124 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 12.5MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): TL082IN; RC4558N; MXL1178IN8; MXL1178IN8+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780234-LT1124ACN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 5nA
Voltage - Input Offset: 20μV
Family Name: LT1124
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.3mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 4.5 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): TL082IN; RC4558N; MXL1178IN8; MXL1178IN8+;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780234-LT1124ACN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8#PBF
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
IBIAS 0.0050 µA
GBW 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CS8#TRPBF - 1058366-LT1494CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8#TRPBF - 1060411-LTC1150CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIS8#PBF - 1058768-LT1792AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8-TR - 072436-LTC1152IS8-TR - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details