Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CCN8#PBF 780232-LT1122CCN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780232-LT1122CCN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 12pA Voltage - Input Offset: 130μV Family Name: LT1122 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 13MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL080ACP; TL080CPE4; LM301AP; LM101AP; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780232-LT1122CCN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 12pA Voltage - Input Offset: 130μV Family Name: LT1122 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 13MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL080ACP; TL080CPE4; LM301AP; LM101AP; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CCN8#PBF - 780232-LT1122CCN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CCN8#PBF
780232-LT1122CCN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CCN8#PBF 780232-LT1122CCN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780232-LT1122CCN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 12pA Voltage - Input Offset: 130μV Family Name: LT1122 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 13MHz Dual Supply Voltage (±): ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL080ACP; TL080CPE4; LM301AP; LM101AP; Introduction Date: January 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780232-LT1122CCN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 12pA
Voltage - Input Offset: 130μV
Family Name: LT1122
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.8mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 75 V/μs
GBP - Gain Bandwidth Product: 13MHz
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): TL080ACP; TL080CPE4; LM301AP; LM101AP;
Introduction Date: January 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780232-LT1122CCN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CCN8#PBF
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
IBIAS 1.20E-5 µA
GBW 13 MHz
Unlock Full Specs
to access all available technical data