Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1084CT#PBF 780194-LT1084CT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780194-LT1084CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 5A Family Name: LT1084 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 75dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Output Voltage MAX: 28.5V Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.5V @ 5A Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LD1084V-R; LM1084IT-ADJ; LM1084IT-ADJ/HALF; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780194-LT1084CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 5A Family Name: LT1084 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 75dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Output Voltage MAX: 28.5V Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.5V @ 5A Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LD1084V-R; LM1084IT-ADJ; LM1084IT-ADJ/HALF; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT#PBF - 780194-LT1084CT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT#PBF
780194-LT1084CT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT#PBF 780194-LT1084CT#PBF
Manufacturer: Linear Technology Win Source Part Number: 780194-LT1084CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 5A Family Name: LT1084 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) PSRR: 75dB (120Hz) Protection Features: Over Temperature Manufacturer Package: TO-220-3 Output Voltage MAX: 28.5V Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.5V @ 5A Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LD1084V-R; LM1084IT-ADJ; LM1084IT-ADJ/HALF; Introduction Date: January 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780194-LT1084CT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 5A
Family Name: LT1084
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
PSRR: 75dB (120Hz)
Protection Features: Over Temperature
Manufacturer Package: TO-220-3
Output Voltage MAX: 28.5V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.5V @ 5A
Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LD1084V-R; LM1084IT-ADJ; LM1084IT-ADJ/HALF;
Introduction Date: January 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780194-LT1084CT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1084CT#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#TRPBF - 1059232-LT3082EST#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#PBF - 1000389-LT1761IS5-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type Other; TSOT
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023EMSE#PBF - 020384-LT3023EMSE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF - 020386-LT3050EMSE-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details