Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#TRPBF 1059232-LT3082EST#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059232-LT3082EST#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 200mA Family Name: LT3082 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.65V @ 200mA Operating Supply Current: 500μA PSRR: 90dB to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 38.5V Alternative Parts (Cross-Reference): XB1117K12BFR-G; LX8117B-00CSTT; LX8117-00CSTT; Introduction Date: July 31, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059232-LT3082EST#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 200mA Family Name: LT3082 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.65V @ 200mA Operating Supply Current: 500μA PSRR: 90dB to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 38.5V Alternative Parts (Cross-Reference): XB1117K12BFR-G; LX8117B-00CSTT; LX8117-00CSTT; Introduction Date: July 31, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#TRPBF - 1059232-LT3082EST#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#TRPBF
1059232-LT3082EST#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#TRPBF 1059232-LT3082EST#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059232-LT3082EST#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 200mA Family Name: LT3082 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.65V @ 200mA Operating Supply Current: 500μA PSRR: 90dB to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 38.5V Alternative Parts (Cross-Reference): XB1117K12BFR-G; LX8117B-00CSTT; LX8117-00CSTT; Introduction Date: July 31, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059232-LT3082EST#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 200mA
Family Name: LT3082
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0V
Dropout Voltage-Max: 1.65V @ 200mA
Operating Supply Current: 500μA
PSRR: 90dB to 20dB (120Hz to 1MHz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 38.5V
Alternative Parts (Cross-Reference): XB1117K12BFR-G; LX8117B-00CSTT; LX8117-00CSTT;
Introduction Date: July 31, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059232-LT3082EST#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data