Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ISW#TRPBF 780191-LT1079ISW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780191-LT1079ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 80μV Family Name: LT1079 Categories: Integrated Circuits (ICs) Operating Supply Current: 47μA Manufacturer Package: 16-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): MXL1014DS; MXL1014DS+; MXL1014IS; MXL1014DS+T; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780191-LT1079ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 80μV Family Name: LT1079 Categories: Integrated Circuits (ICs) Operating Supply Current: 47μA Manufacturer Package: 16-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): MXL1014DS; MXL1014DS+; MXL1014IS; MXL1014DS+T; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ISW#TRPBF - 780191-LT1079ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ISW#TRPBF
780191-LT1079ISW#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ISW#TRPBF 780191-LT1079ISW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780191-LT1079ISW#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 80μV Family Name: LT1079 Categories: Integrated Circuits (ICs) Operating Supply Current: 47μA Manufacturer Package: 16-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): MXL1014DS; MXL1014DS+; MXL1014IS; MXL1014DS+T; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780191-LT1079ISW#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 7nA
Voltage - Input Offset: 80μV
Family Name: LT1079
Categories: Integrated Circuits (ICs)
Operating Supply Current: 47μA
Manufacturer Package: 16-SO
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V
Alternative Parts (Cross-Reference): MXL1014DS; MXL1014DS+; MXL1014IS; MXL1014DS+T;
Introduction Date: March 24, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780191-LT1079ISW#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ISW#TRPBF
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
IBIAS 0.0070 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1208CS8#PBF - 1058020-LT1208CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details