Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IN8#PBF 780189-LT1077IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780189-LT1077IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 25μV Family Name: LT1077 Categories: Integrated Circuits (ICs) Operating Supply Current: 56μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 230kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): OPA277PAG4; OPA277P; OPA277PA; 5962-9086201MGA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780189-LT1077IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 25μV Family Name: LT1077 Categories: Integrated Circuits (ICs) Operating Supply Current: 56μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 230kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): OPA277PAG4; OPA277P; OPA277PA; 5962-9086201MGA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IN8#PBF - 780189-LT1077IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IN8#PBF
780189-LT1077IN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IN8#PBF 780189-LT1077IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780189-LT1077IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 7nA Voltage - Input Offset: 25μV Family Name: LT1077 Categories: Integrated Circuits (ICs) Operating Supply Current: 56μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.12 V/μs GBP - Gain Bandwidth Product: 230kHz Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V Alternative Parts (Cross-Reference): OPA277PAG4; OPA277P; OPA277PA; 5962-9086201MGA; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780189-LT1077IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 7nA
Voltage - Input Offset: 25μV
Family Name: LT1077
Categories: Integrated Circuits (ICs)
Operating Supply Current: 56μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 230kHz
Dual Supply Voltage (±): 2.2 V ~ 30 V, ±1.1 V ~ 15 V
Alternative Parts (Cross-Reference): OPA277PAG4; OPA277P; OPA277PA; 5962-9086201MGA;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780189-LT1077IN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IN8#PBF
Source Current (IS) 0.0560 milliamps
VOS 0.0250 millivolts
IBIAS 0.0070 µA
GBW 0.2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IS8#TRPBF - 1058536-LT1636IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CR#PBF - 1058017-LT1206CR#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078ACN8#PBF - 1057752-LT1078ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details