Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT7#PBF 780187-LT1076HVCT7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780187-LT1076HVCT7#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1076 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 35V Input Voltage MIN: 8V Voltage Input MAX: 64V Alternative Parts (Cross-Reference): LT1076HVCT7-5; LT1076HVCT7; LT1076CT; LT1076HVCT#06; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780187-LT1076HVCT7#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1076 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 35V Input Voltage MIN: 8V Voltage Input MAX: 64V Alternative Parts (Cross-Reference): LT1076HVCT7-5; LT1076HVCT7; LT1076CT; LT1076HVCT#06; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT7#PBF - 780187-LT1076HVCT7#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT7#PBF
780187-LT1076HVCT7#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT7#PBF 780187-LT1076HVCT7#PBF
Manufacturer: Linear Technology Win Source Part Number: 780187-LT1076HVCT7#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1076 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 35V Input Voltage MIN: 8V Voltage Input MAX: 64V Alternative Parts (Cross-Reference): LT1076HVCT7-5; LT1076HVCT7; LT1076CT; LT1076HVCT#06; Introduction Date: January 09, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780187-LT1076HVCT7#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-220-7 (Formed Leads)
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1076
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Output Voltage MAX: 35V
Input Voltage MIN: 8V
Voltage Input MAX: 64V
Alternative Parts (Cross-Reference): LT1076HVCT7-5; LT1076HVCT7; LT1076CT; LT1076HVCT#06;
Introduction Date: January 09, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780187-LT1076HVCT7#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT7#PBF
Configuration / Function Buck; Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS8#TRPBF - 1058239-LT1376IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details