Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF 089045-LTC3412EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 089045-LTC3412EFE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 950kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Alternative Parts (Cross-Reference): LM2854MHX-500/NOPB; LTC3413IFE#TR; LTC3412EFE#TRPBF; LTC3413EFE#TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 089045-LTC3412EFE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 950kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Alternative Parts (Cross-Reference): LM2854MHX-500/NOPB; LTC3413IFE#TR; LTC3412EFE#TRPBF; LTC3413EFE#TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF - 089045-LTC3412EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF
089045-LTC3412EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF 089045-LTC3412EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 089045-LTC3412EFE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 950kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Alternative Parts (Cross-Reference): LM2854MHX-500/NOPB; LTC3413IFE#TR; LTC3412EFE#TRPBF; LTC3413EFE#TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 089045-LTC3412EFE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 950kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.625V
Alternative Parts (Cross-Reference): LM2854MHX-500/NOPB; LTC3413IFE#TR; LTC3412EFE#TRPBF; LTC3413EFE#TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 089045-LTC3412EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details