Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058CN#PBF 780172-LT1058CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780172-LT1058CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 14-PDIP SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TL064IN; TL064AIN; TLE2084ACNE4; NJM#064D; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780172-LT1058CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 14-PDIP SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TL064IN; TL064AIN; TLE2084ACNE4; NJM#064D; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058CN#PBF - 780172-LT1058CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058CN#PBF
780172-LT1058CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058CN#PBF 780172-LT1058CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780172-LT1058CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 250μV Family Name: LT1058 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 14-PDIP SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): ±10 V ~ 18 V Alternative Parts (Cross-Reference): TL064IN; TL064AIN; TLE2084ACNE4; NJM#064D; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780172-LT1058CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: J-FET
Current - Input Bias: 7pA
Voltage - Input Offset: 250μV
Family Name: LT1058
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 14-PDIP
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): ±10 V ~ 18 V
Alternative Parts (Cross-Reference): TL064IN; TL064AIN; TLE2084ACNE4; NJM#064D;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780172-LT1058CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058CN#PBF
Source Current (IS) 1.7 milliamps
VOS 0.2500 millivolts
IBIAS 7.00E-6 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AHS#PBF - 1058359-LT1491AHS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077IS8#TRPBF - 1057750-LT1077IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0300 millivolts
View Details