Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8#PBF 780167-LT1054IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780167-LT1054IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 30V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054IP; LT1054CPE4; LT1054CP; LT1054IPE4; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780167-LT1054IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 30V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054IP; LT1054CPE4; LT1054CP; LT1054IPE4; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8#PBF - 780167-LT1054IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8#PBF
780167-LT1054IN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8#PBF 780167-LT1054IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780167-LT1054IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 30V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054IP; LT1054CPE4; LT1054CP; LT1054IPE4; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780167-LT1054IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Adjustable (Fixed)
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LT1054
Output Voltage: 2.5V (-Vin, 2Vin)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Output Voltage MAX: 30V
Input Voltage MIN: 3.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LT1054IP; LT1054CPE4; LT1054CP; LT1054IPE4;
Introduction Date: December 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780167-LT1054IN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3252EDE#PBF - 130264-LTC3252EDE#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#TRPBF - 1058230-LT1375IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details