Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF 103299-LT1946EMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 103299-LT1946EMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.45V Maximum Output Voltage: 34V Minimum Input Voltage: 2.45V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 103299-LT1946EMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.45V Maximum Output Voltage: 34V Minimum Input Voltage: 2.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF
103299-LT1946EMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF 103299-LT1946EMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 103299-LT1946EMS8E#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP-EP Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.45V Maximum Output Voltage: 34V Minimum Input Voltage: 2.45V

Manufacturer: Linear Technology
Win Source Part Number: 103299-LT1946EMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP-EP
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.45V
Maximum Output Voltage: 34V
Minimum Input Voltage: 2.45V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 103299-LT1946EMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5 - 089466-LT1930ES5 - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3#PBF - 1058394-LT1506IR-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details