Win Source Electronics PMIC - PMIC - Voltage Reference - LT1034IZ-2.5#PBF 780159-LT1034IZ-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780159-LT1034IZ-2.5# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.6% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 6μVp-p Current - Cathode: 30μA Family Name: LT1034 Output Voltage: 2.5V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM4040C25ILPE3; LM4040B25ILP; LM4040B25ILPR; LM4040C25ILPRE3; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780159-LT1034IZ-2.5# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.6% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 6μVp-p Current - Cathode: 30μA Family Name: LT1034 Output Voltage: 2.5V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM4040C25ILPE3; LM4040B25ILP; LM4040B25ILPR; LM4040C25ILPRE3; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1034IZ-2.5#PBF - 780159-LT1034IZ-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1034IZ-2.5#PBF
780159-LT1034IZ-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1034IZ-2.5#PBF 780159-LT1034IZ-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780159-LT1034IZ-2.5# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.6% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 6μVp-p Current - Cathode: 30μA Family Name: LT1034 Output Voltage: 2.5V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM4040C25ILPE3; LM4040B25ILP; LM4040B25ILPR; LM4040C25ILPRE3; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780159-LT1034IZ-2.5#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1.6%
Temperature Coefficient: 40ppm/°C,
Output Type: Fixed
Reference Type: Shunt, Dual
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Current - Cathode: 30μA
Family Name: LT1034
Output Voltage: 2.5V, 7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM4040C25ILPE3; LM4040B25ILP; LM4040B25ILPR; LM4040C25ILPRE3;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780159-LT1034IZ-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1034IZ-2.5#PBF
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019ACS8-2.5#TRPBF - 1057627-LT1019ACS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-3.3#TRMPBF - 133845-LT1460KCS3-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details