Win Source Electronics PMIC - PMIC - Voltage Reference - LT1034IS8-2.5#PBF 780157-LT1034IS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780157-LT1034IS8-2.5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1.6% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 6μVp-p Current - Cathode: 30μA Family Name: LT1034 Output Voltage: 2.5V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UZRT025N8C2; ZRT025N8C2TA; ZRT025N8C2; ZRT025N8C2TC; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780157-LT1034IS8-2.5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1.6% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 6μVp-p Current - Cathode: 30μA Family Name: LT1034 Output Voltage: 2.5V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UZRT025N8C2; ZRT025N8C2TA; ZRT025N8C2; ZRT025N8C2TC; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1034IS8-2.5#PBF - 780157-LT1034IS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1034IS8-2.5#PBF
780157-LT1034IS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1034IS8-2.5#PBF 780157-LT1034IS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780157-LT1034IS8-2.5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1.6% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 6μVp-p Current - Cathode: 30μA Family Name: LT1034 Output Voltage: 2.5V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UZRT025N8C2; ZRT025N8C2TA; ZRT025N8C2; ZRT025N8C2TC; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780157-LT1034IS8-2.5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1.6%
Temperature Coefficient: 40ppm/°C,
Output Type: Fixed
Reference Type: Shunt, Dual
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Current - Cathode: 30μA
Family Name: LT1034
Output Voltage: 2.5V, 7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UZRT025N8C2; ZRT025N8C2TA; ZRT025N8C2; ZRT025N8C2TC;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780157-LT1034IS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1034IS8-2.5#PBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236ACS8-10#PBF - 002731-LT1236ACS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019ACS8-2.5#TRPBF - 1057627-LT1019ACS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details