Win Source Electronics PMIC - PMIC - Voltage Reference - LT1034CZ-1.2#PBF 780155-LT1034CZ-1.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780155-LT1034CZ-1.2# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Family Name: LT1034 Output Voltage: 1.225V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1004CLP-1-2; LM285Z-1.2; LM285BXZ-1.2; LT1004CLPR-1-2; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780155-LT1034CZ-1.2# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Family Name: LT1034 Output Voltage: 1.225V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1004CLP-1-2; LM285Z-1.2; LM285BXZ-1.2; LT1004CLPR-1-2; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1034CZ-1.2#PBF - 780155-LT1034CZ-1.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1034CZ-1.2#PBF
780155-LT1034CZ-1.2#PBF
PMIC - PMIC - Voltage Reference - LT1034CZ-1.2#PBF 780155-LT1034CZ-1.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 780155-LT1034CZ-1.2# PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.2% Temperature Coefficient: 40ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Family Name: LT1034 Output Voltage: 1.225V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LT1004CLP-1-2; LM285Z-1.2; LM285BXZ-1.2; LT1004CLPR-1-2; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780155-LT1034CZ-1.2#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1.2%
Temperature Coefficient: 40ppm/°C,
Output Type: Fixed
Reference Type: Shunt, Dual
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Current - Cathode: 20μA
Family Name: LT1034
Output Voltage: 1.225V, 7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LT1004CLP-1-2; LM285Z-1.2; LM285BXZ-1.2; LT1004CLPR-1-2;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780155-LT1034CZ-1.2#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1034CZ-1.2#PBF
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT6656BCS6-1.25#TRMPBF - 144729-LT6656BCS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details
Electronic Surplus - LM399AH - 1199335-LM399AH - Win Source Electronics
Specs
Package Type Other; TO-46-4 Metal Can
TC 1 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F)
View Details