Win Source Electronics PMIC - PMIC - Voltage Reference - LT1034BIZ-1.2#PBF 780153-LT1034BIZ-1.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780153-LT1034BIZ-1.2 #PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.2% Temperature Coefficient: 20ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Family Name: LT1034 Output Voltage: 1.225V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM385LP-1.2; LM285Z-1.2; LT1004CLPRE3-1-2; LM285BYZ-1.2T4; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780153-LT1034BIZ-1.2 #PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.2% Temperature Coefficient: 20ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Family Name: LT1034 Output Voltage: 1.225V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM385LP-1.2; LM285Z-1.2; LT1004CLPRE3-1-2; LM285BYZ-1.2T4; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1034BIZ-1.2#PBF - 780153-LT1034BIZ-1.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1034BIZ-1.2#PBF
780153-LT1034BIZ-1.2#PBF
PMIC - PMIC - Voltage Reference - LT1034BIZ-1.2#PBF 780153-LT1034BIZ-1.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 780153-LT1034BIZ-1.2 #PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±1.2% Temperature Coefficient: 20ppm/°C, Output Type: Fixed Reference Type: Shunt, Dual Output Current: 20mA Noise - 0.1Hz to 10Hz: 4μVp-p Current - Cathode: 20μA Family Name: LT1034 Output Voltage: 1.225V, 7V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM385LP-1.2; LM285Z-1.2; LT1004CLPRE3-1-2; LM285BYZ-1.2T4; Introduction Date: January 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780153-LT1034BIZ-1.2#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1.2%
Temperature Coefficient: 20ppm/°C,
Output Type: Fixed
Reference Type: Shunt, Dual
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Current - Cathode: 20μA
Family Name: LT1034
Output Voltage: 1.225V, 7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM385LP-1.2; LM285Z-1.2; LT1004CLPRE3-1-2; LM285BYZ-1.2T4;
Introduction Date: January 05, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780153-LT1034BIZ-1.2#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1034BIZ-1.2#PBF
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790AIS6-1.25#TRPBF - 135532-LT1790AIS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BCS8-1.25#TRPBF - 1058518-LT1634BCS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CCS8-5#PBF - 1058068-LT1236CCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-1.25#PBF - 144283-LTC6652BHMS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 10 ppm/C
View Details