Manufacturer: Linear Technology
Win Source Part Number: 780149-LT1027DCN8-5#
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 8 V ~ 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 15mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Family Name: LT1027
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX6250BCPA+; MAX6250BEPA; MAX6250ACPA+; MAX6250ACPA;
Introduction Date: December 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 780149-LT1027DCN8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1027DCN8-5#PBF |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |