Win Source Electronics PMIC - PMIC - Voltage Reference - LT1027CCN8-5#PBF 780148-LT1027CCN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780148-LT1027CCN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.05% Temperature Coefficient: 3ppm/°C Voltage - Input: 8 V ~ 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1027 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6250BCPA+; MAX6250BEPA; MAX6250ACPA+; MAX6250ACPA; Introduction Date: December 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780148-LT1027CCN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.05% Temperature Coefficient: 3ppm/°C Voltage - Input: 8 V ~ 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1027 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6250BCPA+; MAX6250BEPA; MAX6250ACPA+; MAX6250ACPA; Introduction Date: December 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1027CCN8-5#PBF - 780148-LT1027CCN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1027CCN8-5#PBF
780148-LT1027CCN8-5#PBF
PMIC - PMIC - Voltage Reference - LT1027CCN8-5#PBF 780148-LT1027CCN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780148-LT1027CCN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.05% Temperature Coefficient: 3ppm/°C Voltage - Input: 8 V ~ 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1027 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX6250BCPA+; MAX6250BEPA; MAX6250ACPA+; MAX6250ACPA; Introduction Date: December 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780148-LT1027CCN8-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 8 V ~ 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 15mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Family Name: LT1027
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX6250BCPA+; MAX6250BEPA; MAX6250ACPA+; MAX6250ACPA;
Introduction Date: December 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780148-LT1027CCN8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1027CCN8-5#PBF
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1004CZ-2.5#PBF - 1057555-LT1004CZ-2.5#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460EIS8-5#PBF - 020267-LT1460EIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details