Manufacturer: Linear Technology
Win Source Part Number: 780138-LT1021BCN8-7#
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.71%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 8.5 V ~ 40 V
Output Type: Fixed
Reference Type: Series, Shunt, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 2.5μVrms
Current - Cathode: 1.2mA
Family Name: LT1021
Output Voltage: 7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LT1021BCN8-7;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 780138-LT1021BCN8-7#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1021BCN8-7#PBF |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |