Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRPBF 115765-LT1790ACS6-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115765-LT1790ACS6-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.5 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 80μVp-p Noise - 10Hz to 10kHz: 118μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 80μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115765-LT1790ACS6-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.5 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 80μVp-p Noise - 10Hz to 10kHz: 118μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 80μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRPBF - 115765-LT1790ACS6-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRPBF
115765-LT1790ACS6-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRPBF 115765-LT1790ACS6-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115765-LT1790ACS6-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.5 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 80μVp-p Noise - 10Hz to 10kHz: 118μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 80μA

Manufacturer: Linear Technology
Win Source Part Number: 115765-LT1790ACS6-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.5 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 80μVp-p
Noise - 10Hz to 10kHz: 118μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 80μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 115765-LT1790ACS6-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790ACS6-5#TRPBF
Package Type SOT23; Other; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BCS8-1.25#PBF - 122275-LT1634BCS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654BMPS6-4.096#TRPBF - 1060154-LT6654BMPS6-4.096#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.5#TRMPBF - 118418-LT1790ACS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details